Epson EB-G5750WU Standard throw projector 4500 ANSI lumens LCD WUXGA (1920x1200) White

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99684
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-G5750WU Standard throw projector 4500 ANSI lumens LCD WUXGA (1920x1200) White:
Epson EB-G5750WU, 4500 ANSI lumens, LCD, WUXGA (1920x1200), 1000:1, 1270 - 7620 mm (50 - 300"), 2,77 - 4,97 m
Long summary description Epson EB-G5750WU Standard throw projector 4500 ANSI lumens LCD WUXGA (1920x1200) White:
Epson EB-G5750WU. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 21.28 - 37.94 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL L, PAL M, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. Serial interface type: RS-232