Epson EH-TW450 + 80'' Screen + Game 2500 ANSI lumens LCD WXGA (1280x720) Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48454
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EH-TW450 + 80'' Screen + Game 2500 ANSI lumens LCD WXGA (1280x720) Black:
Epson EH-TW450 + 80'' Screen + Game, 2500 ANSI lumens, LCD, WXGA (1280x720), 3000:1, 838,2 - 8077,2 mm (33 - 318"), 2500 ANSI lumens
Long summary description Epson EH-TW450 + 80'' Screen + Game 2500 ANSI lumens LCD WXGA (1280x720) Black:
Epson EH-TW450 + 80'' Screen + Game. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 16.9 - 20.28 mm. Analog signal format system: NTSC, NTSC 4.43, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 720p. USB connector type: USB Type-A, USB Type-B