Epson ERC-35B printer ribbon Black
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
203215
Info modified on:
28 Sept 2024, 17:06:09
Short summary description Epson ERC-35B printer ribbon Black:
Epson ERC-35B, M-875, M-875W, Black, Black, China, 90 mm, 175 mm
Long summary description Epson ERC-35B printer ribbon Black:
Epson ERC-35B. Compatibility: M-875, M-875W, Printing colors: Black, Product color: Black. Package width: 90 mm, Package depth: 175 mm, Package height: 35 mm. Quantity per pallet: 3200 pc(s), Pallet length: 120 cm, Pallet width: 80 cm