Epson WORKFORCE M100 inkjet printer 1440 x 720 DPI A4

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26054
Info modified on:
30 May 2023, 12:06:22
Short summary description Epson WORKFORCE M100 inkjet printer 1440 x 720 DPI A4:
Epson WORKFORCE M100, 1440 x 720 DPI, 1, A4, 5000 pages per month, 34 ppm, Black
Long summary description Epson WORKFORCE M100 inkjet printer 1440 x 720 DPI A4:
Epson WORKFORCE M100. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1440 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Product color: Black