DELL Latitude 7455 Qualcomm Snapdragon X1E-80-100 Laptop 35,6 cm (14") Touchscreen Quad HD+ 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15401
Info modified on:
25 Sept 2024, 11:04:05
Short summary description DELL Latitude 7455 Qualcomm Snapdragon X1E-80-100 Laptop 35,6 cm (14") Touchscreen Quad HD+ 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey:
DELL Latitude 7455, Qualcomm Snapdragon, 3,4 GHz, 35,6 cm (14"), 2560 x 1600 pixels, 32 GB, 512 GB
Long summary description DELL Latitude 7455 Qualcomm Snapdragon X1E-80-100 Laptop 35,6 cm (14") Touchscreen Quad HD+ 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Grey:
DELL Latitude 7455. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-80-100, Processor frequency: 3,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Grey