DELL Precision T7810 Intel Xeon E5 v3 E5-2620V3 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® K2200 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60054
Info modified on:
14 Mar 2024, 17:43:43
Short summary description DELL Precision T7810 Intel Xeon E5 v3 E5-2620V3 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® K2200 Windows 7 Professional Tower Workstation Black:
DELL Precision T7810, 2,4 GHz, Intel Xeon E5 v3, 16 GB, 2 TB, DVD±RW, Windows 7 Professional
Long summary description DELL Precision T7810 Intel Xeon E5 v3 E5-2620V3 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® K2200 Windows 7 Professional Tower Workstation Black:
DELL Precision T7810. Processor frequency: 2,4 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 825 W. Chassis type: Tower. Product type: Workstation