D-Link DIR-850L wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

https://images.icecat.biz/img/gallery/29245339_9408480528.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
19680
Info modified on:
14 Mar 2024, 19:26:53
Short summary description D-Link DIR-850L wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-850L, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description D-Link DIR-850L wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-850L. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Product type: Tabletop router, Product color: Black, LED indicators: LAN, Power. Antenna design: Internal

Embed the product datasheet into your content.