Conceptronic CIPCAM720 security camera Bullet IP security camera Outdoor 1280 x 720 pixels Ceiling/wall

https://images.icecat.biz/img/gallery/44498084_9580472257.jpg
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
95560
Info modified on:
04 Nov 2024, 15:14:26
Short summary description Conceptronic CIPCAM720 security camera Bullet IP security camera Outdoor 1280 x 720 pixels Ceiling/wall:

Conceptronic CIPCAM720, IP security camera, Outdoor, Wired & Wireless, External, CE, FCC, Onvif, Ceiling/wall

Long summary description Conceptronic CIPCAM720 security camera Bullet IP security camera Outdoor 1280 x 720 pixels Ceiling/wall:

Conceptronic CIPCAM720. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Field of view (FOV) angle: 60°. Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Fixed focal length: 3,6 mm

Embed the product datasheet into your content.