Case Logic LAPS111K 29,5 cm (11.6") Sleeve case Black

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
215523
Info modified on:
22 May 2023, 17:13:54
Short summary description Case Logic LAPS111K 29,5 cm (11.6") Sleeve case Black:
Case Logic LAPS111K, Sleeve case, 29,5 cm (11.6"), 150 g
Long summary description Case Logic LAPS111K 29,5 cm (11.6") Sleeve case Black:
Case Logic LAPS111K. Case type: Sleeve case, Maximum screen size: 29,5 cm (11.6"). Weight: 150 g. Surface coloration: Monochromatic