Candy GV 138TW3-01 washing machine Front-load 8 kg 1300 RPM White
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21246
Info modified on:
27 May 2024, 11:50:14
Short summary description Candy GV 138TW3-01 washing machine Front-load 8 kg 1300 RPM White:
Candy GV 138TW3-01, Front-load, 8 kg, B, 76 dB, 1300 RPM, 196 kWh
Long summary description Candy GV 138TW3-01 washing machine Front-load 8 kg 1300 RPM White:
Candy GV 138TW3-01. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 60 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm