Brother TZE-621 label-making tape Black on yellow
Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
349459
Info modified on:
26 Sept 2024, 11:52:00
Short summary description Brother TZE-621 label-making tape Black on yellow:
Brother TZE-621, Black on yellow, TZe, Grey, Thermal transfer, Brother, PT-1280HK, PT-1280SN, PT-1280KT, PT-D200HK, PT-1100SN, PT-1100KT, PT-2100VP, PT-2730, PT-7600,...
Long summary description Brother TZE-621 label-making tape Black on yellow:
Brother TZE-621. Label color: Black on yellow, Tape type: TZe, Product color: Grey. Tape width: 9 mm, Tape length: 8 m, Width: 17 mm. Tape size: 9 mm