Bestway 62083 electric air pump
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
135306
Info modified on:
14 Mar 2024, 17:30:22
Short summary description Bestway 62083 electric air pump:
Bestway 62083, Black, Battery, 1500 mAh, 220 - 240 V, 12 V, 140 mm
Long summary description Bestway 62083 electric air pump:
Bestway 62083. Product color: Black. Power source type: Battery, Battery capacity: 1500 mAh, AC adapter input voltage: 220 - 240 V. Package width: 140 mm, Package depth: 105 mm, Package height: 115 mm. Minimum order quantity: 12 pc(s), Quantity per pallet: 588 pc(s)