Beko HIC64102 hob Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80610
Info modified on:
13 Feb 2025, 20:28:53
Short summary description Beko HIC64102 hob Black Built-in Ceramic 4 zone(s):
Beko HIC64102, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)
Long summary description Beko HIC64102 hob Black Built-in Ceramic 4 zone(s):
Beko HIC64102. Product color: Black, Appliance placement: Built-in, Hob type: Ceramic. Certification: CE, EMC, LVD. Control type: Rotary, Control position: Top front. Connected load (electric): 5800 W, Current: 30 A. Width: 580 mm, Depth: 510 mm, Height: 37 mm