ATGBICS SFP-10GB-BX-U-40-EN-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127
Info modified on:
16 Jul 2025, 00:23:21
Short summary description ATGBICS SFP-10GB-BX-U-40-EN-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm:
ATGBICS SFP-10GB-BX-U-40-EN-C, Fiber optic, 10000 Mbit/s, SFP+, LC, BX, 40000 m
Long summary description ATGBICS SFP-10GB-BX-U-40-EN-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm:
ATGBICS SFP-10GB-BX-U-40-EN-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: LG-Ericsson. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, UKCA, EMC, FCC, REACH, RoHS, TÜV, FDA. Doesn't contain: Lead. Package type: Box