ATEN VE800A AV receiver Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
126335
Info modified on:
14 Mar 2024, 19:26:57
Short summary description ATEN VE800A AV receiver Black:
ATEN VE800A, 1920 x 1080 pixels, AV receiver, 3 m, Wired, Black, HDCP
Long summary description ATEN VE800A AV receiver Black:
ATEN VE800A. Type: AV receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat6, Cat6a. Connectivity technology: Wired. Width: 55 mm, Depth: 90 mm, Height: 22 mm. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm. Master (outer) case width: 250 mm, Master (outer) case length: 325 mm, Master (outer) case height: 175 mm