ASUS ZenPad 10 Z300C-1B085A tablet Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 White

https://images.icecat.biz/img/gallery/33249662_7791565460.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25523
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenPad 10 Z300C-1B085A tablet Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 White:

ASUS ZenPad 10 Z300C-1B085A, 25,6 cm (10.1"), 1280 x 800 pixels, 64 GB, 2 GB, Android 5.0, White

Long summary description ASUS ZenPad 10 Z300C-1B085A tablet Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.0 White:

ASUS ZenPad 10 Z300C-1B085A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,1 GHz, Processor family: Intel Atom®, Processor model: x3-C3200RK. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 500 g. Operating system installed: Android 5.0. Product color: White

Embed the product datasheet into your content.