ASUS Zenbook UX31E Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20884
Info modified on:
25 Jan 2025, 22:44:57
Short summary description ASUS Zenbook UX31E Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver:
ASUS Zenbook UX31E, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1600 x 900 pixels, 4 GB, 128 GB
Long summary description ASUS Zenbook UX31E Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver:
ASUS Zenbook UX31E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Silver