ASUS ProArt StudioBook 16 OLED H7600ZM-L2016W laptop Intel® Core™ i7 i7-12700H 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black

https://images.icecat.biz/img/gallery/24c655f82c349157a004c923e4f0816c.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10007
Info modified on:
22 Jan 2025, 04:45:31
Short summary description ASUS ProArt StudioBook 16 OLED H7600ZM-L2016W laptop Intel® Core™ i7 i7-12700H 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

ASUS ProArt StudioBook 16 OLED H7600ZM-L2016W, Intel® Core™ i7, 40,6 cm (16"), 3840 x 2400 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS ProArt StudioBook 16 OLED H7600ZM-L2016W laptop Intel® Core™ i7 i7-12700H 40,6 cm (16") WQUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

ASUS ProArt StudioBook 16 OLED H7600ZM-L2016W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product color: Black

Embed the product datasheet into your content.