ASUS ROG GL552VW-DM195T Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46921
Info modified on:
24 Jan 2025, 20:54:18
Short summary description ASUS ROG GL552VW-DM195T Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic:
ASUS ROG GL552VW-DM195T, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,13 TB
Long summary description ASUS ROG GL552VW-DM195T Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic:
ASUS ROG GL552VW-DM195T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Metallic