ASUS X450CC-WX017H Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
114126
Info modified on:
22 Jan 2025, 05:59:56
Short summary description ASUS X450CC-WX017H Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:
ASUS X450CC-WX017H, Intel® Core™ i5, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 750 GB
Long summary description ASUS X450CC-WX017H Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:
ASUS X450CC-WX017H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Grey, Stainless steel