ASUS VS228DE LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

https://images.icecat.biz/img/gallery/30850215_3245607189.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
99708
Info modified on:
08 May 2024, 22:50:32
Short summary description ASUS VS228DE LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

ASUS VS228DE, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VS228DE LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

ASUS VS228DE. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Embed the product datasheet into your content.