ARCTIC LH1 Laptop stand Black

https://images.icecat.biz/img/gallery/33338269_8866305740.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77463
Info modified on:
29 Sept 2021, 13:17:33
Short summary description ARCTIC LH1 Laptop stand Black:

ARCTIC LH1, Laptop stand, Black, Steel, 320 mm, 23 mm, 242 mm

Long summary description ARCTIC LH1 Laptop stand Black:

ARCTIC LH1. Product type: Laptop stand, Product color: Black, Material: Steel. Width: 320 mm, Depth: 23 mm, Height: 242 mm. Package width: 327 mm, Package depth: 33 mm, Package height: 247 mm

Embed the product datasheet into your content.