AOC 79 Series Q3279VWFD8 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
311482
Info modified on:
19 Mar 2025, 17:35:07
Short summary description AOC 79 Series Q3279VWFD8 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black, Silver:
AOC 79 Series Q3279VWFD8, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver
Long summary description AOC 79 Series Q3279VWFD8 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black, Silver:
AOC 79 Series Q3279VWFD8. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver