Alienware Aurora R7 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1080 Windows 10 Home Midi Tower PC Black, Silver

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37348
Info modified on:
14 Mar 2024, 19:47:52
Short summary description Alienware Aurora R7 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1080 Windows 10 Home Midi Tower PC Black, Silver:
Alienware Aurora R7, 3,7 GHz, Intel® Core™ i7, 16 GB, 2 TB, Blu-Ray RW, Windows 10 Home
Long summary description Alienware Aurora R7 Intel® Core™ i7 i7-8700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1080 Windows 10 Home Midi Tower PC Black, Silver:
Alienware Aurora R7. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Product type: PC