Alienware 15 R3 Intel® Core™ i7 i7-7820HK Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home UK International Silver

https://images.icecat.biz/img/gallery/51983858_3649035359.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17339
Info modified on:
29 Jan 2025, 18:37:10
Short summary description Alienware 15 R3 Intel® Core™ i7 i7-7820HK Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home UK International Silver:

Alienware 15 R3, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description Alienware 15 R3 Intel® Core™ i7 i7-7820HK Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home UK International Silver:

Alienware 15 R3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Silver

Embed the product datasheet into your content.