Acer B276HK computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Grey

https://images.icecat.biz/img/gallery/118ac08788ceef367384449aa5563a1d.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
129061
Info modified on:
14 Mar 2025, 19:43:16
Short summary description Acer B276HK computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Grey:

Acer B276HK, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Grey

Long summary description Acer B276HK computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Grey:

Acer B276HK. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product color: Grey

Embed the product datasheet into your content.