Acer Predator Helios 300 PH315-51-51X9 Intel® Core™ i5 i5-8300H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home English Black

https://images.icecat.biz/img/gallery/38140421_5647687868.jpg
Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21945
Info modified on:
14 Mar 2024, 19:40:03
Short summary description Acer Predator Helios 300 PH315-51-51X9 Intel® Core™ i5 i5-8300H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer Predator Helios 300 PH315-51-51X9, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Predator Helios 300 PH315-51-51X9 Intel® Core™ i5 i5-8300H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer Predator Helios 300 PH315-51-51X9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Embed the product datasheet into your content.