2-Power 2PCM-CT51264BD160BJ memory module 4 GB 1 x 4 GB DDR3

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
57979
Info modified on:
10 Aug 2024, 09:26:39
Short summary description 2-Power 2PCM-CT51264BD160BJ memory module 4 GB 1 x 4 GB DDR3:
2-Power 2PCM-CT51264BD160BJ, 4 GB, 1 x 4 GB, DDR3, 1600 MHz
Long summary description 2-Power 2PCM-CT51264BD160BJ memory module 4 GB 1 x 4 GB DDR3:
2-Power 2PCM-CT51264BD160BJ. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, CAS latency: 11