Yato YT-79444 trousers

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271
Info modified on:
03 May 2024, 03:14:17
Bullet Points Yato YT-79444 trousers:
  • - Working pants made of high -quality cotton, durable polyester and elastane. The elastane gives the extension, makes the pants better adapt to the body. Cotton as a natural material is very well tolerated by the body and is mild to the skin. The polyester, despite the fact that it is light, gives strength and does not absorb moisture. A good organization of work will be facilitated by nine pockets, including as many as 6 with a Velcro fastener. Special reflective lines and contrasting seams improve user visibility. Costing rubbers were sewn at the waist. Material with increased abrasion resistance was used on the knees and cubes. Triple seams were used for connections of the material in the most exposed places to tear. Basic data: material: 2% elastane, 34% cotton, 64% polyester weight: 240 g/m² work organization: below the belt at the front two large main pockets and one narrow pocket, e.g. for a wooden or knife on the left leg, two pockets with two pockets with Pathek, fastened with Velcro, including one made of material with increased tear resistance on the right leg, two pockets with a flap, Velcro, including one made of material with increased resistance to tear resistance below the waist below the waist two large pockets with a flap, Velcro fastened, made of material with increased tear resistance. Additional information: triple seams in places exposed to tear, fastened with zipper and a button at the waist on the waist on the sides. Sewn sewn -in with tap. meet the requirements of Regulation (EU) 2016/425 for work clothing and category.
Long product name Yato YT-79444 trousers:

Stretch Work Trousers Black Size 2Xl

Short summary description Yato YT-79444 trousers:

Yato YT-79444, XXL, Cotton, Polyester, 1 pc(s)

Long summary description Yato YT-79444 trousers:

Yato YT-79444. Size (S/M/L): XXL. Material: Cotton, Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.