Xerox logo

Xerox B230V_DNIUK laser printer 2400 x 2400 DPI A4 Wi-Fi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25289
Info modified on:
08 Aug 2024, 16:45:39
Bullet Points Xerox B230V_DNIUK laser printer 2400 x 2400 DPI A4 Wi-Fi:
  • - Monochrome (B&W) Printer
  • - Up to 36 ppm Letter/ 34 ppm A4
  • - Mobile Ready: Apple AirPrint, Chromebook, Mopria, WI-FI and Wi-Fi Direct
  • - Comprehensive security features
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star & Green World Alliance
Warranty:
1 year
Long product name Xerox B230V_DNIUK laser printer 2400 x 2400 DPI A4 Wi-Fi:

Xerox B230 A4 34ppm Wireless Duplex Printer PCL5e/6 2 Trays Total 251 Sheets, UK

Xerox B230V_DNIUK laser printer 2400 x 2400 DPI A4 Wi-Fi:

At Xerox, we understand that small businesses and remote workers have big needs. With work environments changing radically, people need versatile devices that prioritise ease of use and enhanced productivity. Simplify the way you work with the Xerox® B230 Printer and B225/B235 Multifunction Printer. Ideal for remote workspaces, home offices and small- to medium-sized businesses, these printers are incredibly easy to set up. They are compact enough to suit small teams and tight spaces while offering you a hassle-free printing experience that’s reliable and secure.

A SPEEDY SETUP. WITHOUT THE HASSLE.
The Xerox® Smart Start Software helps you hit the ground running with an automated installation that requires zero IT assistance. An easy Wi-Fi setup also lets you get back to work with ease.

YOUR SILENT STAR PERFORMER
A distraction-free workspace is within your reach. With quiet printers that do more, get high-quality prints at speeds that match your pace. Scan, print and copy with minimal interruptions.

QUICK PRINTING AT YOUR FINGERTIPS
Discover true mobility with secure, wireless printing. With built-in Wi-Fi connectivity and features like Apple AirPrint, Mopria and Wi-Fi Direct®, you can print with ease from mobile devices, laptops, tablets, Chromebooks or desktops.

PRODUCTIVITY IN A SINGLE CLICK
Time is on your side with Xerox® Print Drivers and the Xerox® Print and Scan Experience App. Get quick access to printer functionality and presets from your laptop or desktop - -- all with a single click.Make scanning a breeze with features like auto-straightening, auto-cropping images and receipt scanning.

REFRESHINGLY SIMPLE. REASSURINGLY SECURE.
Keep your businesses safe from increasingly sophisticated cyber threats. Advanced security features help safeguard access while protecting your sensitive data and documents.

LOW RUNNING COSTS WITH MINIMAL ENVIRONMENTAL IMPACT
Keep the focus on getting your work done with a dependable, low-maintenance and cost-effective printer. High-yield cartridge sensure lower running costs, while our Green World Alliance recycling programme helps you reduce your impact on the environment.

Short summary description Xerox B230V_DNIUK laser printer 2400 x 2400 DPI A4 Wi-Fi:

Xerox B230V_DNIUK, Laser, 2400 x 2400 DPI, A4, 34 ppm, Duplex printing, Blue, White

Long summary description Xerox B230V_DNIUK laser printer 2400 x 2400 DPI A4 Wi-Fi:

Xerox B230V_DNIUK. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm, Duplex printing. Wi-Fi. Product colour: Blue, White

Reasons to buy
Video
The Story
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Xerox B230V_DNIUK laser printer 2400 x 2400 DPI A4 Wi-Fi B230V_DNIUK:
Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.