XD Enjoy XD39H3ESAT, 99,1 cm (39"), 1366 x 768 pixels, HD, LED, DVB, DVB-C, DVB-S2, DVB-T2, Black
XD Enjoy XD39H3ESAT. Display diagonal: 99,1 cm (39"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Black