Long product name X-Rite iCPlate2 XT densitometer Black
:
iCPlate2 XT
The long product name of X-Rite iCPlate2 XT densitometer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
iCPlate2 XT
More>>>
Short summary description X-Rite iCPlate2 XT densitometer Black:
This short summary of the X-Rite iCPlate2 XT densitometer Black data-sheet is auto-generated and uses the product title and the first six key specs.
X-Rite iCPlate2 XT, LCD 160 x 80, AA, Alkaline, 400 g, 48 mm, 145 mm
Long summary description X-Rite iCPlate2 XT densitometer Black:
This is an auto-generated long summary of X-Rite iCPlate2 XT densitometer Black based on the first three specs of the first five spec groups.
X-Rite iCPlate2 XT. Display: LCD 160 x 80. Battery type: AA, Battery technology: Alkaline. Weight: 400 g, Width: 48 mm, Depth: 145 mm. Product colour: Black