location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Bla Bla Blocks Dieren

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bla Bla Blocks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dieren
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-604623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766046239
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Bla Bla Blocks Dieren:
This short summary of the VTech Bla Bla Blocks Dieren data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Bla Bla Blocks Dieren, 1,5 yr(s), Speaking function, AAA, Synthetic, Multicolour

Long summary description VTech Bla Bla Blocks Dieren:
This is an auto-generated long summary of VTech Bla Bla Blocks Dieren based on the first three specs of the first five spec groups.

VTech Bla Bla Blocks Dieren. Recommended age (min): 1,5 yr(s), Recommended age (max): 5 yr(s), Speaking function. Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1,5 yr(s)
Recommended age (max)
5 yr(s)
Animal type(s)
Elephant
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Fine motor skills training, Flora & fauna learning, Creative thinking skills training, Colours learning
Power
Power source type
Battery
Batteries required
No
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
114,2 mm
Depth
38 mm
Weight & dimensions
Height
110,5 mm
Weight
400 g
Packaging data
Package width
250 mm
Package depth
89 mm
Package height
216 mm
Package weight
600 g
Package volume
4806 cm³
Packaging content
Batteries included
Yes
Logistics data
Number of layers per pallet
3 pc(s)
Quantity per pallet
216 pc(s)
Master (outer) case width
567 mm
Master (outer) case length
273 mm
Master (outer) case height
243 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417766046231
Master (outer) case weight
4,16 kg
Master (outer) case volume
37614,21 cm³
Harmonized System (HS) code
950300499
Number of cartons per pallet
36 pc(s)
Number of cartons per pallet layer
12 pc(s)