location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Switch & Go Dino's Turbo Spikey de Centrosaurus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Switch & Go Dino's Turbo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spikey de Centrosaurus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-161323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761613238
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Switch & Go Dino's Turbo Spikey de Centrosaurus:
This short summary of the VTech Switch & Go Dino's Turbo Spikey de Centrosaurus data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Switch & Go Dino's Turbo Spikey de Centrosaurus, 3 yr(s), Multicolour, 150 g

Long summary description VTech Switch & Go Dino's Turbo Spikey de Centrosaurus:
This is an auto-generated long summary of VTech Switch & Go Dino's Turbo Spikey de Centrosaurus based on the first three specs of the first five spec groups.

VTech Switch & Go Dino's Turbo Spikey de Centrosaurus. Recommended age (min): 3 yr(s), Product colour: Multicolour. Weight: 150 g

Features
Suggested gender
Boy/Girl
Recommended age (min)
3 yr(s)
Recommended age (max)
9 yr(s)
Product colour *
Multicolour
Sounding
No
Languages support
Dutch
Nature sounds
Yes
Role playing
Yes
Animal type(s)
Dinosaur
Preassembled
Yes
Country of origin
China
Certification
CE
Battery
Batteries required
No
Number of batteries supported
1
Battery type
AAA
Rechargeable battery
No
Learning & training skills
Learning & training skills
Fine motor skills training, Sounds learning, Animals learning
Weight & dimensions
Width
68 mm
Depth
134 mm
Height
65 mm
Weight
150 g
Packaging data
Batteries included
Yes
Package width
163 mm
Package depth
89 mm
Package height
191 mm
Package weight
250 g
Logistics data
Master (outer) case volume
15610,98 cm³
Number of cartons per pallet layer
12 pc(s)
Number of cartons per pallet
84 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761613236
Package volume
2770,84 cm³
Number of layers per pallet
7 pc(s)
Quantity per pallet
336 pc(s)
Harmonized System (HS) code
9503004990
Master (outer) case width
385 mm
Master (outer) case length
186 mm
Master (outer) case height
218 mm
Master (outer) case weight
1,3 kg
Quantity per master (outer) case
4 pc(s)
Supplier features
Assembly required
No