Viewsonic logo

Viewsonic TD2340 computer monitor 58,4 cm (23") 1920 x 1080 pixels Touchscreen Kiosk Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95937
Info modified on:
05 Nov 2022, 11:19:58
Short summary description Viewsonic TD2340 computer monitor 58,4 cm (23") 1920 x 1080 pixels Touchscreen Kiosk Black:

Viewsonic TD2340, 58,4 cm (23"), 1920 x 1080 pixels, IPS, 7 ms, Black

Long summary description Viewsonic TD2340 computer monitor 58,4 cm (23") 1920 x 1080 pixels Touchscreen Kiosk Black:

Viewsonic TD2340. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels. Display: IPS. Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.