location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vestel Wellington WLF-1005 washing machine Top-load 5 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vestel Check ‘Vestel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wellington WLF-1005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLF1005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700410330939
Category:
Machines used for washing clothes.
Washing Machines Check ‘Vestel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vestel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2021 10:50:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vestel Wellington WLF-1005 washing machine Top-load 5 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 5 kg 1000 RPM White
  • - Overflow protection Load balancing system
  • - Delayed start timer Child lock
  • - Spin-drying class: C
  • - 77 dB
Long product name Vestel Wellington WLF-1005 washing machine Top-load 5 kg 1000 RPM White :
The long product name of Vestel Wellington WLF-1005 washing machine Top-load 5 kg 1000 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A+, A/C, 5kg, 42L, 1000RPM, 167kWh/a, 58/77dB, 15 Pr, 220-250V, 54.5kg, White
More>>>
Short summary description Vestel Wellington WLF-1005 washing machine Top-load 5 kg 1000 RPM White:
This short summary of the Vestel Wellington WLF-1005 washing machine Top-load 5 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Vestel Wellington WLF-1005, Top-load, 5 kg, C, 77 dB, 1000 RPM, 167 kWh

Long summary description Vestel Wellington WLF-1005 washing machine Top-load 5 kg 1000 RPM White:
This is an auto-generated long summary of Vestel Wellington WLF-1005 washing machine Top-load 5 kg 1000 RPM White based on the first three specs of the first five spec groups.

Vestel Wellington WLF-1005. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 9240 L. Product colour: White. Width: 597 mm, Depth: 497 mm, Height: 845 mm