Vertiv logo

Vertiv Avocent AV3216-202 KVM switch Rack mounting Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195329
Info modified on:
20 Jun 2024, 08:26:20
Bullet Points Vertiv Avocent AV3216-202 KVM switch Rack mounting Black:
  • - Powerful User Access Control - Grant access to specified users or implement LDAP directory authentication - Limit KVM access to specific targets on the switch
  • - Streamlined Management - Virtual Media support allows servers to access storage media attached to the KVM
  • - Local Port Access - Support for virtual media, USB keyboards and mice
  • - Single Solution - Support for USB, PS/2, Sun and serial target devices in a single solution
  • - Graphical, Multilingual OSD - Advanced, graphical On-Screen Display eases system configuration and server selection
  • - Space-Saving - CAT-5, thin cabling saves space in the rack and allows up to a 30 meter distance between the server and the switch
  • - Intelligent Cabling - Server interface modules for attaching to servers VGA, DisplayPort, DVI, HDMI
Warranty:
2 years
Long product name Vertiv Avocent AV3216-202 KVM switch Rack mounting Black:

AV 3216 KVM switch Rack mounting Black

Vertiv Avocent AV3216-202 KVM switch Rack mounting Black:

Avocent AV 3216 KVM Over IP Switch
Built for small datacenters and remote/branch office environments, the AV 3000 series KVM over IP switch provides consolidated, streamlined access to server resources. Centralize the management of the switches with DSView 4 Management software.

Short summary description Vertiv Avocent AV3216-202 KVM switch Rack mounting Black:

Vertiv Avocent AV3216-202, 1680 x 1050 pixels, Ethernet LAN, Rack mounting, 18 W, 1U, Black

Long summary description Vertiv Avocent AV3216-202 KVM switch Rack mounting Black:

Vertiv Avocent AV3216-202. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Cabling technology: 10/100Base-T(X), Security algorithms: 3DES, 128-bit AES, AES, DES. Maximum resolution: 1680 x 1050 pixels, Video bandwidth: 60 Hz, Number of users: 1 user(s). Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.