location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24q G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Q8N4E9#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188123089 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:58:03
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trust the colors you see with world-class color accuracy, creative color gamuts you work in most, and HDR 400—all on Mac® or PC.
  • - Experience every pixel and movement with the precision of reality in crisp QHD resolution and a fast 90hz refresh rate[1] in Windows 11 and Adobe®.
  • - Double your screen and upgrade your virtual meetings by connecting the perfectly matching your HP Z24m G3 QHD monitor via daisy-chain[8].
  • - Support your workflow with a display that supports you with 4-way ergonomics and HP Eye Ease.
Warranty: 5 years limited warranty included HP Care Pack
Long product name HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver :
The long product name of HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z24q G3 QHD Display
More>>>
HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
The official description of HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Ideal Space to Create
The Z24q G3 displays professional grade color and design optimized for hybrid or office work. Bring your ideas to life with industry-leading color accuracy and HDR 400 or take advantage the pixel dense QHD 60.5 cm (23.8-inch) screen—perfect for creating wherever your desk may be.

Short summary description HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
This short summary of the HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24q G3, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, 5 ms, Silver

Long summary description HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
This is an auto-generated long summary of HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver based on the first three specs of the first five spec groups.

HP Z24q G3. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

Closing the Gap Between Screen and Reality

Trust the colors you see on screen with the world class Z by HP color accuracy you expect. Equipped with the creative color gamuts you work in most, you’ll have all the shades and hues you need for web, photography, and video creation on Mac® or PC. Lean into realism with HDR 400 for darker blacks and brighter whites.

Stunning Detail. Smoother Performance.

Experience every pixel and movement with the precision of reality in crisp QHD resolution and a fast 90hz refresh rate[1]. Navigate your workflow in Windows 11 and Adobe® with high definition and smooth motion as you scroll, click, and direct your projects.

Expand Your Canvas

Finally, a display just as resourceful as you. Make the most of your desk and upgrade your virtual meetings by connecting your HP Z24m G3 display via daisy-chain with just one cable[8]. The razor-thin, frameless designs of both monitors match perfectly while maximizing your screen and integrating premier conferencing features.

Colors Calibrated to Perfection

Every HP Z Display undergoes factory color calibration and testing to achieve a Delta E of less than 2, making color differences virtually indistinguishable to the human eye.

The Color Gamuts You Use Most

Create in the color gamuts you use most. 99%sRGB for web, 90% P3 for photography, and BT.709 for HD video.

Lean into Realism with HDR 400

Lean into realism with HDR 400 for deeper blacks, brighter whites, and richer colors.

Crisp QHD Resolution

See 2x the details on your 60.5 cm (23.8-inch) screen with crisp QHD resolution.

Display More with DisplayPort™️ 1.4

Display more with DisplayPort™️ 1.4 and connect up to 3 QHD displays.

Endless Adjustability

With 4-way adjustability you can customize pivot, tilt, height adjust, and swivel settings to fit you, your desk, and your needs.

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is a filter that keeps you comfortable by reducing blue light without impacting color accuracy.

Shine Brightly

With 400 nits of brightness, you can clearly see your screen when you're in the sun, by a bright window, or under artificial lighting. [1]

Monitors Containing Recycled Materials

HP is helping conserve natural resources, reduce waste sent to landfills, and lower energy consumption by using 90% recycled plastics in the plastics of Z G3 Monitors. [2]

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill. [3,4]

More Ports. More Flexibility.

Packed with ports including HDMI, DisplayPort™, four USB-A 3.2 and a USB-B ports. [5]

Easily Personalize and Adjust Your Display

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen. [6]

Remote Management Reimagined

Manage deployment, asset tracking and monitor settings remotely. [7]

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
90 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0,21 x 0,21 mm
Pixel density
123 ppi
Digital horizontal frequency
30 - 140 kHz
Digital vertical frequency
50 - 90 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Haze rate
25%
Surface hardness
3H
Colour depth
10 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
Yes
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
19,5 kWh
Energy consumption (HDR) per 1000 hours *
30 kWh
Power consumption (typical) *
34 W
Power consumption (standby) *
0,5 W
Power consumption (max)
74 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1138389
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
538,4 mm
Depth (with stand)
195 mm
Height (with stand)
489,3 mm
Weight (with stand)
4,8 kg
Width (without stand)
538,4 mm
Depth (without stand)
38,5 mm
Height (without stand)
313,7 mm
Packaging data
Package width
625 mm
Package depth
141 mm
Package height
373 mm
Package weight
7,4 kg
Other features
Weight
4,8 kg
Height
313,7 mm
Width
538,4 mm
Depth
38,5 mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP Z24q G3 computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD Silver:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[8] Not compatible with Mac products.

[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard. Plastics consist of 90% Post-Consumer Recycled, with 85% Recycled Information Technology Equipment (ITE) + 5% Ocean-Bound Plastics (PET).
[3] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[4] Recycling facilities not available in all locations.
[5] Comes with Power Cord, USB Type-A to B cable, HDMI and DisplayPort™ cables, all other cables sold separately.
[6] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz with 10-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 2560 x 1440 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percent of recycled metal varies by product.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Included cables may vary by country.
Number of colors through A-FRC technology.