location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX3280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H975020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3,600 lumens of color and white brightness1
  • - XGA resolution delivers crisp text and images
  • - True 3-Chip, 3LCD technology
  • - HDMI port easily connects to streaming devices
  • - Built-in speaker for easy setup
Long product name Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White :
The long product name of Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 3600 Lm, XGA (1024 x 768), 4:3, UHE 210 W, 37/28dB(A), USB Type-B 2.0, VGA, HDMI
More>>>
Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
The official description of Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress your audience and own the room with the ultra bright EX3280 projector, offering 3,600 lumens of color and white brightness1 to deliver crisp, detailed presentations, spreadsheets and videos – even in well-lit spaces. From home offices to large video conference rooms, this sleek, compact projector makes it easy to display captivating, big-screen images in nearly any location, using advanced 3-chip 3LCD technology and crisp XGA resolution. Perfect for creating dynamic, engaging presentations, the EX3280 allows for easy Zoom video conferencing, accepts 4K content and conveniently connects to streaming devices, such as Fire TV, Apple TV®, Roku, and Chromecast™, through the HDMI® port so you can easily share a variety of rich content, including movies, TV shows and more.

Short summary description Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EX3280, 3600 ANSI lumens, 3LCD, XGA (1024x768), 15000:1, 4:3, 762 - 8890 mm (30 - 350")

Long summary description Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EX3280 data projector Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EX3280. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Fixed focal length: 1,67 cm, Zoom type: Auto. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. HDMI connector type: Full-size

Projector
Screen size compatibility *
762 - 8890 mm (30 - 350")
Projector brightness *
3600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
4:3
Number of colours
1.07 billion colours
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Fixed focal length
1,67 cm
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
1.44 - 1.95:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Video processing
10 bit
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI port *
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Interactive *
No
Noise level (economic mode)
28 dB
On Screen Display (OSD)
Yes
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
White
Housing material
Plastic
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
345 W
Power consumption (standby) *
0,3 W
Power consumption (economy mode)
235 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
302,3 mm
Depth
236,2 mm
Height
81,3 mm
Weight *
2,4 kg
Packaging content
Cables included
AC
Carrying case
Yes
Manual
Yes
Bundled software
Inhalt DIY-App, Epson Projektor Management, Epson Projektor Professional Tool
Technical details
USB display function
2 in 1: Image / Mouse
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
84 pc(s)
Quantity per pallet (UK)
126 pc(s)