HP logo

HP USB-C to RJ45 Adapter G2 USB Type-C Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177872
Info modified on:
18 Nov 2024, 00:01:40
Bullet Points HP USB-C to RJ45 Adapter G2 USB Type-C Black:
  • - Supports up to Gigabit Ethernet data rates, so you can stream and work with ease.
  • - The lightweight design is easy to carry, for wherever you have access to the Ethernet.
  • - Help IT secure and remotely manage your laptop fleet with advanced network manageability<sup>[2]</sup> features through a wired internet connection enabled by this adapter.
  • - Rest easy with an HP standard one-year limited warranty.
Warranty:
HP standard one-year limited warranty
Long product name HP USB-C to RJ45 Adapter G2 USB Type-C Black:

USB-C to RJ45 Adapter G2

HP USB-C to RJ45 Adapter G2 USB Type-C Black:

Ethernet made easy
Connect your USB-C®[1] device to the Ethernet with this easy-to-carry, plug-and-play Ethernet adapter. Get the fast Internet speed of a wired Ethernet connection for fast and reliable streaming and downloads.

Short summary description HP USB-C to RJ45 Adapter G2 USB Type-C Black:

HP USB-C to RJ45 Adapter G2, USB Type-C, Black, Home, Windows 10, Windows 11, 180 mm, 20,6 mm

Long summary description HP USB-C to RJ45 Adapter G2 USB Type-C Black:

HP USB-C to RJ45 Adapter G2. Host interface: USB Type-C. Product colour: Black, HP segment: Home. Windows operating systems supported: Windows 10, Windows 11. Width: 180 mm, Depth: 20,6 mm, Height: 16,5 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP USB-C to RJ45 Adapter G2 USB Type-C Black 4Z534AA:
[1] USB Type-C® and USB-C® are registered trademarks of USB Implementers Forum.
[2] Advanced network manageability features include PXE Boot, Wake-on-Lan (Legacy Standby and Connected Modern Standby) and MAC Address Pass-Through.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.