location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 30a 24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B00027UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379698402 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:35:27
The date of the most recent change of this product data-sheet in Icecat.
ThinkCentre neo 30a 24 Platform Specifications (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-1240P, 12C (4P + 8E)/16T, P-core 1.7/4.4GHz, E-core 1.2/3.3GHz, 12MB
  • - 23.8" FHD (1920x1080) IPS 250nits 72% NTSC
  • - 1x 8GB SO-DIMM DDR4-3200
  • - 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
  • - Intel Iris Xe Graphics Functions as UHD Graphics
  • - Windows 11 Pro
Warranty: 1-year, Onsite + 3Y Onsite upgrade from 1Y Onsite
Long product name Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black :
The long product name of Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-1240P, 12C (4P + 8E)/16T, P-core 1.7/4.4GHz, E-core 1.2/3.3GHz, 12MB, 1x 8GB SO-DIMM DDR4-3200, 256GB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, 23.8" FHD (1920x1080) IPS 250nits 72% NTSC, Intel Iris Xe Graphics Functions as UHD Graphics, Intel Wi-Fi 6 AX201 11ax 2x2 + BT5.1, HD 720p, Windows 11 Pro
More>>>
Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
The official description of Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhances collaboration & productivity, more easily
Combining desktop power with truly immersive viewing, the ThinkCentre Neo 30a (24" Intel) is an adaptable all-in-one PC. Designed for no-compromise speed, it lets you work faster and multitask better, thanks to next-gen 12th Gen Intel® Core™ processing. It has a smart features to enhance every online meeting and comes with a host of green certifications.

Short summary description Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This short summary of the Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo neo 30a 24, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of Lenovo neo 30a 24 Intel® Core™ i5 i5-1240P 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

Lenovo neo 30a 24. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: WVA. Processor family: Intel® Core™ i5, Processor frequency: 3,3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Black

Easier on the eye & the planet
Easier on the eye & the planet

This stunning 23.8" FHD display with wide-angle viewing delivers brilliant visuals, amazing colors, and superb clarity. Offering a clutter-free desk, this all-in-one ThinkCentre is quick to set up anywhere. And being made from 65% post-consumer recycled content and ocean bound plastic for packaging, it's better for the planet, too.

Built-in flexibility & security
Built-in flexibility & security

The ThinkCentre Neo 30a is designed to be both flexible and secure. It has a range of ports, including USB 3.2, for all your PC peripherals and a Smart Cable Clip to protect against theft. It is also compliant with ThinkShield, customizable end-to-end security solutions to keep your device safe and safeguard your sensitive data.

A smarter way to meet online
A smarter way to meet online

With AI Meeting Manager and its array of smart tools, including Translator, Voice-to-Text, Subtitles, and Meeting Notes Editor, managing and attending online meetings is easier than ever. While background noises are filtered out, attendees' voices are picked up clearly from any angle. In addition, your AIO supports Alexa Show Mode so it can become a voice-activated smart display instantly.

Adapts to your needs
Adapts to your needs

The ThinkCentre Neo 30a is also engineered to be versatile and secure. As well as being designed to make future storage expansion a breeze, there's a retractable web camera that you can open and close as and when you need it.

Calm, cool, & totally collected
Calm, cool, & totally collected

It always pays to be cool under pressure. Thanks to our Intelligent Cooling Engine (ICE) 5.0, the ThinkCentre Neo 30a does just that. It gives you optimal performance by intuitively controlling internal temperatures and power consumption. It has different modes for different workplaces, from the office to a factory or restaurant.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
WVA
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-1240P
Processor cores
12
Processor boost frequency
4,4 GHz
Processor frequency *
3,3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
20 W
Bus type
DMI4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
3 W
Built-in microphone
Yes
Audio chip
Realtek ALC256
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
Network
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
Design
Colour name
Raven Black
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Operating system language
English
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
220 mm
Height (with stand)
380,4 mm
Weight (with stand)
6,6 kg
Certificates
Compliance certificates
RoHS
Certification
EPEAT Silver ENERGY STAR 8.0 ErP Lot 3 and Lot 7 RoHS / WEEE / REACH
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver, ErP
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Keyboard language
UK English
Logistics data
Harmonized System (HS) code
84713000
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68,6 cm (27") 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 68,6 cm (27") 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)