location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y0H6AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2024 19:41:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-13700 (30MB Cache)
  • - 16GB (4800MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Long product name HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black :
The long product name of HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-13700 (30MB Cache), 16GB DDR5-SDRAM, 512GB SSD, DVD±RW, Intel UHD Graphics 770, LAN, Windows 11 Pro 64-bit
More>>>
HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black:
The official description of HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro-power. Today and tomorrow

Experience a whole new level of performance for your professional workflow. The Z2 Tower is engineered to seamlessly run multi-threaded apps for fast rendering, simulation, and now real-time ray tracing. And when your demands change, you have impressive expandability to upgrade.

Short summary description HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black:
This short summary of the HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Tower G9, Intel® Core™ i7, i7-13700, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black:
This is an auto-generated long summary of HP Z2 Tower G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Workstation Black based on the first three specs of the first five spec groups.

HP Z2 Tower G9. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Your new benchmark for entry workstation power

Designed for zero throttling so you can render, simulate, and real-time ray trace without overheating or lags.

Built to expand. Power to grow

With room to expand and tool-less access, you can easily upgrade and add components as your needs evolve.

ISV Certified

Work with confidence knowing your PC is certified with leading software applications to ensure peak performance[3]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [4]

Smaller, Functional Design

The stunning new design features front and rear ledges, so you can easily move your system from location to location.

Tool-less Access

Evolve your work. Evolve your rig. With a tool-less sliding access cover, you can easily get into the the interior, and customize your Z to fit your needs.

Thermal Management

Innovatively designed to keep hardware components cool and quiet no matter how hard you push it. Have confidence to run your system at max load 24/7.

Unthrottled Performance

Z's industry-leading thermals keep the processor and graphics card cool, so they can run at max performance for extended periods of time.

Dust Filter

Help keep your system clean while sitting on the factory floor or machining environment with the front-access dust filter. [5]

Sanitizable

Designed to be wiped down using many commonly available household disinfecting and cleaning wipes using the HP cleaning guidelines. [6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700
Processor cores
16
Processor threads
24
Processor boost frequency
5,2 GHz
Performance cores
8
Efficient cores
8
Performance-core Max Turbo Frequency
5,1 GHz
Efficient-core Max Turbo Frequency
4,1 GHz
Performance-core base frequency
2,1 GHz
Efficient-core base frequency
1,5 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Network
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
6
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Number of 3.5" bays
2
Number of 5.25" bays
1
Number of 2.5" bays
1
Product colour *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel W680
Audio chip
Realtek ALC3205-VA2-CG
Built-in speaker(s)
Yes
Number of speakers
1
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Brand-specific features
HP Support Assistant
Yes
HP segment
Business
Power
Power supply *
450 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
356 mm
Depth *
169 mm
Height *
385 mm
Weight *
7,2 kg
Package width
518 mm
Package depth
295 mm
Package height
490 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)