location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP CE278A Replacement High Yield Laser Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97702
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:05:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 3200 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black :
The long product name of Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3200pag, Black
More>>>
Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black:
The official description of Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Page Yield: 3,200*.
- Compatible Hardware: LaserJet P1560, 1566, 1600, 1606 Series.
- High quality, crisp text resolution, page after page.
- Print tested for quality prior to packaging.
- Limited Lifetime Warranty and protection against printer damage.
* Yields are based on a 5% area coverage.

Short summary description Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black:
This short summary of the Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim HP CE278A Replacement High Yield Laser Cartridge, 3200 pages, Black, 1 pc(s)

Long summary description Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Verbatim HP CE278A Replacement High Yield Laser Cartridge toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Verbatim HP CE278A Replacement High Yield Laser Cartridge. Black toner page yield: 3200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
LaserJet P1560/1566/1600/1606
Quantity per pack *
1 pc(s)
Black toner page yield *
3200 pages
Printing colours *
Black
Features
Product colour
Black
Weight & dimensions
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM 15126UK toner cartridge 1 pc(s) Black MM 15126UK toner cartridge 1 pc(s) Black
(show image)
15126UK 15126UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 78A (CE278A) / Canon 728 (3500B002) - For HP LaserJet / Canon MF toner cartridge 1 pc(s) MM Black Laser Toner - HP 78A (CE278A) / Canon 728 (3500B002) - For HP LaserJet / Canon MF toner cartridge 1 pc(s)
(show image)
15126DK Black Laser Toner - HP 78A (CE278A) / Canon 728 (3500B002) - For HP LaserJet / Canon MF 0.00
(excl. VAT)
0 (incl. VAT)