location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WG121GE USB Wless 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WG121GE USB Wless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG121FS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 1-year warranty
Long product name NETGEAR WG121GE USB Wless 54 Mbit/s :
The long product name of NETGEAR WG121GE USB Wless 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR WG121 54 Mbps Wireless USB 2.0 Adapter
More>>>
NETGEAR WG121GE USB Wless 54 Mbit/s:
The official description of NETGEAR WG121GE USB Wless 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

54 Mbps standard 802.11g wireless Internet access – 5x the speed of 802.11b
USB 2.0 powered -- up to 40x faster than USB 1.1
New antenna technology allows wireless access at ranges greater than ever before
Easy setup via Smart Wizard install assistant
Sleek, attractive platinum casing
Works with all standard 802.11g and 802.11b wireless routers and access points

Blazing-fast 54 Mbps Wireless Internet Access with Superior Range
NETGEAR’s 54 Mbps Wireless USB 2.0 Adapter enables 54 Mbps wireless Internet access to either your desktop or notebook PC. New antenna technology delivers greater range so you can move extended distances without losing your connection. Setup is now made quick and easy with a new Smart Wizard install assistant. High-level WEP encryption shields your network from wireless eavesdroppers without sacrificing performance.

High-Powered
Features a USB 2.0 interface that is up to 40 times faster than USB 1.1 allowing you to realize full 54 Mbps speed. New antenna technology provides superior range above previous-generation 802.11b adapters.

Carefree
Supports office roaming for notebook PC users for shared broadband Internet access and resources. Gives you untethered mobility at home, the office, the airport, and other public hotspots. NETGEAR’s Wireless LAN Manager lets you create profiles that reflect specific WLAN settings for each place you travel.

Alert
The WG121 simply plugs into the external USB port of your PC, eliminating the need to open up your desktop PC. Gain full mobility with your notebook, or place your desktop anywhere in your home, without the need to use unsightly Ethernet cables. 802.11g standard compliance ensures interoperability with existing 802.11b and 802.11g networks. Setup is now made quick and easy with a new Smart Wizard install assistant.

Stylish & Convenient
Sleek, platinum-look casing. Compact design ideal for external placement on any surface. Included 5-ft (1.52m) USB cable lets you locate your adapter where signal is strongest.

Short summary description NETGEAR WG121GE USB Wless 54 Mbit/s:
This short summary of the NETGEAR WG121GE USB Wless 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WG121GE USB Wless, Wireless, 54 Mbit/s

Long summary description NETGEAR WG121GE USB Wless 54 Mbit/s:
This is an auto-generated long summary of NETGEAR WG121GE USB Wless 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WG121GE USB Wless. Connectivity technology: Wireless. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
54 Mbit/s
Spread spectrum method
DSSS
Design
Certification
FCC Part 15 Class B
System requirements
Compatible operating systems
Windows 98SE, Me, 2000, or XP
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
240 g
Other features
Minimum system requirements
Pentium class PC Available USB port 2 Mbytes of free hard drive space
I/O ports
USB
Dimensions (WxDxH)
107 x 87 x 24 mm
Brand Image Product code Product Stock Price from
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TCN WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TNA WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TGR WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TIS WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TFS WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s NETGEAR NIC ENet 108Mbps Wless PC Card 108 Mbit/s
(show image)
WG511TGE NIC ENet 108Mbps Wless PC Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)