location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1050A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ198B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111471850 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2014
Product end of life date
Bullet Points HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 5,5 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 3,6 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm :
The long product name of HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 1050A All-in-One Printer, Thermal Inkjet, 5.5ppm, A4
More>>>
HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm:
The official description of HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan and copy everyday documents with this reliable HP all-in-one. Compact and affordable, this stylish device is simple to set up and use and is designed to help you reduce your environmental impact too.

Short summary description HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm:
This short summary of the HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 1050A, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm:
This is an auto-generated long summary of HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm based on the first three specs of the first five spec groups.

HP DeskJet 1050A. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Print, scan and copy with one compact, affordable and easy-to-use device.

Do it all – print, scan and copy at home with this affordable, easy-to-use all-in-one.
Compact, space-saving design and attractive styling mean it can be used in any room.
Get high-quality results whatever you print or copy – ideal for everyday documents.
Get started straightaway – simple to set up and installs right out of the box in just a few minutes.
No waiting around – this versatile all-in-one powers up in seconds.

Enjoy reliable, affordable performance from the world’s top-selling printer brand.[1]

Be sure of reliable, affordable performance with HP Deskjet – celebrating more than 20 years as the world’s top-selling printer brand.[1]
Print more pages with optional high-capacity ink cartridges.[2]
Get peace of mind with the one-year limited warranty plus HP Total Care advice and support.

Reduce energy consumption and conserve resources – designed with the environment in mind.

Conserve energy with this ENERGY STAR® qualified all-in-one.
Save money and resources – low-consumption design cuts energy use in half compared with previous products.
Get free, easy recycling – cartridges returned through HP Planet Partners[3] are recycled responsibly.

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5,5 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
4,5 cpm
Copy speed (colour, normal quality, A4)
2,5 cpm
Maximum number of copies
10 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum input capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (average operating)
10 W
Power consumption (standby)
2,4 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427 mm
Depth
406 mm
Height
249 mm
Weight
3,6 kg
Packaging data
Package width
463 mm
Package depth
193 mm
Package height
349 mm
Package weight
5,22 kg
Other features
PictBridge
No
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 03:08:17
Uk has collected 5 expert reviews for HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2013-02-01 03:08:15
For less than a third of the cost of an average fill-up, HP will sell you a Deskjet 1050A. A complete all-in-one for £25 must mean some real corner cutting, mustn't it? Basic, maybe, but for general home print, scan and copy tasks this little machine coul...
Good Not black, Cartridge recycling program, Quick power-up...
Bad Mediocre speed, External power supply, Tri-colour cartridge can be wasteful...
Bottom line HP rates the Deskjet 1050A at 5.5ppm in black and 4.0ppm in colour, the same speeds as for the HP Deskjet 3050A. We saw slightly faster real-world times than from the 3000 series machine, with 5.7ppm on our 5-page black text print, rising to 6.5ppm for th...
80%
trustedreviews.com
Updated:
2015-06-25 06:46:32
We saw a really inexpensive printer when we looked at the HP Deskjet 1000 , an inkjet for £30. And here's another, the Deskjet 1050 all-in-one for £29.99. Can you really get a workable printer/scanner combo for this kind of money? As you might expect, th...
Bottom line As this machine uses the same print engine as the HP Deskjet 1000, it's not surprising that the speed test results are very similar. HP claims 5.5ppm for black print and 4ppm for colour, but these are in best quality, while the default, which we test, is...
90%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP DeskJet 1050A Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm:
Disclaimer

[1]Results based on IDC inkjet product shipment data through 2010.
[2]Compared with HP 301 ink cartridges (XL cartridges not included, please purchase separately); based on HP published yields, actual yields vary based on printer used, images printed and other factors (see www.hp.com/go/learnaboutsupplies).
[3]HP cartridge return and recycling is available in 49 countries and territories around the world, covering 88% of the addressable market; see www.hp.com/recycle for details.