- - 94 cm (37") Edge-LED
- - Full HD 1920 x 1080 pixels 16:9
- - 450 cd/m² 2 ms PMR (Perfect Motion Rate) 400 Hz
- - DVB-C, DVB-T NTSC, PAL, SECAM
- - Internet TV
- - Ethernet LAN
- - VESA mounting 200 x 200 mm
- - 73 W
32PFL4007D, 37" (94 cm), 450 cd/m², 1920x1080, 16:9, 2x10W, 1xUSB, 4xHDMI, Wi-Fi Ready, Ethernet, DVB-T/C
Be part of the action!
with Ambilight in an ultra-thin design
Experience television as is was meant to be with a flat screen Philips 37" LED TV. The
37PFL7515 LED TV combines powerful LED picture performance and the immersion of
Ambilight, be assured you are always part of the action.
Enlarge your viewing experience
- Ambilight Spectra 2 widens the viewing experience
HD TV in stunning detail
- Full HD TV with Pixel Precise HD for details in action
- Brilliant LED images with low power consumption
- 400Hz Perfect Motion Rate (PMR) for superb motion sharpness
- HD Natural Motion for ultra smooth motion in Full HD movies
Impressive, invisible sound
- Feel the power of 20W RMS and Incredible Surround
In-built internet TV
- A wealth of online apps, videos to rent and catch-up TV
Greener every day
- LED TVs up to 40% more energy efficient than normal LCD TVs
Philips 7000 series 37PFL7515H/12, 94 cm (37"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Grey
Philips 7000 series 37PFL7515H/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Grey