location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Fast Set Round Inflatable Pool Set 3.05 m x 66 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57458 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607310151
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 21:00:27
The date of the most recent change of this product data-sheet in Icecat.
Bestway 57458 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 57458 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White :
The long product name of Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Fast Set Round Inflatable Pool Set 3.05 m x 66 cm
More>>>
Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White:
The official description of Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this quick and easy Bestway Fast Set Pool Set, you’ll be ready for a pool day in no time! The Fill & Rise set-up process is simple - just select a level surface, inflate the top ring and the pool will rise as it’s filled up with water. The sturdy DuraPlus liner is made out of an ultra-durable 3-layer material that is reinforced for strength and is 85% more puncture-resistant than PVC. When the season’s over, storage is fast and simple. The water releases easily through the flow control drain valve, and then the pool can fold up for compact off-season storage. Also included with the set is a filter pump to help keep the water clean. This pool is the ideal choice for families looking for a quick and easy pool option for their backyard. Kids will enjoy spending their summer days splashing and playing in the water, and parents can enjoy a nice and relaxing dip as well. The season won’t be complete without the convenient Fast Set Pool from Bestway!

Short summary description Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White:
This short summary of the Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 57458, 3200 L, Inflatable pool, Child & adult, Blue, White, 9,26 kg

Long summary description Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White:
This is an auto-generated long summary of Bestway 57458 above ground pool Inflatable pool Round 3200 L Blue, White based on the first three specs of the first five spec groups.

Bestway 57458. Pool type: Inflatable pool, Shape: Round, Capacity: 3200 L. Number of filters: 1 pc(s), Filtration capacity: 1249 l/h, Pump voltage: 220 - 240 V. Width: 3050 mm, Height: 660 mm, Depth: 3050 mm. Package width: 470 mm, Package depth: 290 mm, Package height: 310 mm. Master (outer) case width: 290 mm, Master (outer) case length: 470 mm, Master (outer) case height: 310 mm