location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E27m G4 QHD USB-C Conferencing Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Z29E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068668624 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 00:00:33
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP 40Z29E9 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get a sharp, clear picture from a pop-up 5MP webcam with adjustable tilt plus built-in speakers and dual microphones for rich sound.
  • - Because HP met or exceeded all Zoom quality benchmarks[2], you can be sure our hardware works seamlessly with Zoom’s software to deliver an unmatched conferencing experience every time.
  • - Connect accessories to ports on the back of the monitor and one USB-C® cable[1] to your notebook for data, video, and up to 65W of charging.
  • - Customize your webcam and audio settings using simple controls in HP Display Center[3]. Zoom in and adjust brightness, exposure, volume using simple sliders.
Warranty: 5 years limited warranty included HP Care Pack
Long product name HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver :
The long product name of HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E27m G4 QHD USB-C Conferencing Monitor
More>>>
HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:
The official description of HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect with Confidence. Conference with Ease.
Conference and connect with ease with the Zoom Certified HP E27m G4 USB-C Conferencing Monitor that has an integrated 5MP, tilt-adjustable webcam, front-firing speakers, and dual mics. Work effortlessly and simplify your set up with one USB-C® cable[1] that delivers data, video, and up to 65W of laptop charging.

Short summary description HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:
This short summary of the HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP E27m G4 QHD USB-C Conferencing Monitor, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black, Silver

Long summary description HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:
This is an auto-generated long summary of HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver based on the first three specs of the first five spec groups.

HP E27m G4 QHD USB-C Conferencing Monitor. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Present Your Best Self.

Say goodbye to blurry images or muffled sound on video calls. Get sharp picture with an integrated 5 mega-pixel webcam with 25 degrees of tilt adjustability for perfect angles, pop-up action for privacy, improved color sensor and Windows Hello™ support. Built-in speakers and echo-cancelling dual mics produce rich, clear sound.

Zoom Certified.

Weeks of lab testing of this monitors webcams, mics, and speakers against over 200 of Zoom’s rigorous audio and video quality benchmarks[2] culminated in the HP E Series USB-C Conferencing Monitors Zoom Certification. Because HP met or exceeded all requirements, you can be sure our hardware works seamlessly with Zoom’s software to deliver an unmatched conferencing experience every time.

Simplify your set up.

Keep your set up simple and seamless with a display that has everything built in. Connect a keyboard and mouse to the ports on the back of this monitor and only one USB-C® cable[1] to your notebook for data, video, and up to 65W of charging.

Get Comfortable. Be Productive.

Work effortlessly with 4-way ergonomics and comfortably view your work on a 68.58 cm (27-inch) diagonal QHD screen that reduces blue light with HP Eye Ease.

Only share when you want to

Push the webcam down for worry-free privacy.

Crystal Clear Audio

Speakers that deliver crystal-clear audio straight to you.

Enhanced Viewing Comfort

HP Eye Ease keeps you comfortable by reducing blue light.

3-year Limited Warranty

Get peace of mind with a 3-year warranty.

Expand your View

Daisy chain or run two monitors via DisplayPort™. [4]

Environmentally Aware. Responsibly Made.

This monitor’s plastics consist 90% recycled materials and its recyclable packaging is 100% sustainably sourced. [5,6]

More Ports. More Flexibility.

Packed with ports including HDMI, DisplayPort™, USB-C® plus four USB ports. [1]

Personalized and Protected

Personalize settings and dim the screen upon unauthorized disconnection. [3]

Remote Management Reimagined

Manage deployment, asset tracking and monitor settings remotely. [7]

Dependable Internet Connectivity

RJ-45 port for stable internet connection and remote IT manageability. [7]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0,2331 x 0,2331 mm
Horizontal scan range
30 - 115 kHz
Vertical scan range
50 - 75 Hz
Surface hardness
3H
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
10 W
Megapixel
5 MP
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
24 kWh
Power consumption (typical) *
51 W
Power consumption (standby) *
0,5 W
Power consumption (max)
160 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, USB Type-C to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
612,8 mm
Depth (with stand)
216 mm
Height (with stand)
551 mm
Weight (with stand)
8,52 kg
Width (without stand)
612,8 mm
Depth (without stand)
47 mm
Height (without stand)
396,6 mm
Packaging data
Package width
695 mm
Package depth
190 mm
Package height
483 mm
Package weight
12 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
846651
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
8,52 kg
Height
396,6 mm
Width
612,8 mm
Depth
47 mm
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 1 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP E27m G4 QHD USB-C Conferencing Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:
Disclaimer

[1] Comes with one USB-C® cable and Power Cord.
[2] Based on a monitor series with Zoom Certification as of November 2021.
[3] Host PC requires Windows 10. HP Display Center is available on the Microsoft store.
[4] DisplayPort™ cable not included. Monitors come with one USB-C® cable to connect your PC and a Power Cord for the monitor.
[5] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard. Plastics consist of 90% Post-Consumer Recycled, with 85% Recycled Information Technology Equipment (ITE) + 5% Ocean-Bound Plastics (PET).
[6] 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
[7] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Percentage of ocean-bound plastic contained in each component varies by product.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
DisplayPort™ 1.2 or HDMI 1.4 or USB Type C® (Alt Mode DisplayPort™ compatible) required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz using one DisplayPort™, HDMI, or USB Type C® (Alt Mode DisplayPort™).
Host PC requires Windows 10. HP Display Center is available on the Microsoft store.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.