location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL2000EP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PED-DL200EP1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103683
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fanless SlimPC Dual Core
  • - Celeron N4505 CPU, Windows 11 Pro (64-Bit), 4 GB DDR4 , 128GB M.2
  • - Dual COM (RS232) ports
Long product name Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black :
The long product name of Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N4505 (2GHz), 4GB DDR4-SDRAM, 128GB SSD, Intel UHD Graphics, LAN, Windows 11 Pro
More>>>
Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black:
The official description of Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC slim System DL2000EP is a fixed configuration with Windows 11 Pro operating system based on the Shuttle XPC Barebone DL20N. With the built-in NVMe SSD card and the efficient 10 nm Intel Celeron processor (codenamed "Jasper Lake"), this slim PC works energy saving and pretty fast. The integrated graphics is based on Intel's powerful 11th gen. Intel UHD Graphics that supports hardware acceleration for 4K videos. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. It's the ideal PC for applications such as Office, Thin Client, Digital Signage, POS and Multimedia.

Short summary description Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black:
This short summary of the Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC slim DL2000EP, 2 GHz, Intel® Celeron®, N4505, 4 GB, 128 GB, Windows 11 Pro

Long summary description Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black:
This is an auto-generated long summary of Shuttle XPC slim DL2000EP Intel® Celeron® N4505 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Slim PC Mini PC Black based on the first three specs of the first five spec groups.

Shuttle XPC slim DL2000EP. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: N4505. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 40 W. Chassis type: Slim PC. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4505
Processor cores
2
Processor threads
2
Processor boost frequency
2,9 GHz
Processor frequency *
2 GHz
Processor socket
BGA 1090
Processor lithography
10 nm
Number of processors supported
1
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Number of storage drives supported
1
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I211
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
DisplayPorts quantity
1
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Serial ports quantity
2
Design
Chassis type *
Slim PC
Volume
1,35 L
Placement supported
Horizontal/Vertical
VESA mounting
Yes
Design
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Housing material
Steel
Viewing window
No
Country of origin
China
Performance
Motherboard chipset
Intel SoC
Built-in speaker(s)
No
Password protection
Yes
BIOS type
UEFI AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Trusted Execution Technology
No
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
40 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Certification
FCC, CE, BSMI, RCM, VCCI, RED, RoHS, ErP
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
190 mm
Depth *
165 mm
Height *
43 mm
Weight *
800 g
Package weight
1,95 kg
Packaging content
Display included *
No
AC adapter included
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84715000
Other features
Safety
CB, BSMI, ETL
Cooling type
Passive
Country Distributor
Deutschland 1 distributor(s)