location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Assassin's Creed: Revelations PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Assassin's Creed: Revelations
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300039100
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Assassin's Creed: Revelations PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3 Game series: Assassin's Creed
  • - Game genre: Action, Adventure
  • - Developer: Ubisoft Montreal
Long product name Ubisoft Assassin's Creed: Revelations PlayStation 3 :
The long product name of Ubisoft Assassin's Creed: Revelations PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Assassin's Creed: Revelations, PlayStation 3, Action/Adventure
More>>>
Short summary description Ubisoft Assassin's Creed: Revelations PlayStation 3:
This short summary of the Ubisoft Assassin's Creed: Revelations PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Assassin's Creed: Revelations, PlayStation 3

Long summary description Ubisoft Assassin's Creed: Revelations PlayStation 3:
This is an auto-generated long summary of Ubisoft Assassin's Creed: Revelations PlayStation 3 based on the first three specs of the first five spec groups.

Ubisoft Assassin's Creed: Revelations. Platform: PlayStation 3, Developer: Ubisoft Montreal

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:04:23
Uk has collected 29 expert reviews for Ubisoft Assassin's Creed: Revelations PlayStation 3 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
nowgamer.com
Updated:
2012-02-04 02:27:13
Does the latest Assassin's Creed show its age, or is that just Ezio? Approximately the 408th Assassin’s Creed game released since the first entry made its debut in 2007, Revelations reminds us of lead character/mass murderer Ezio Auditore: still able t...
Bottom line Still capable of the sort of enjoyment that makes you feel like a child in a playground again, Assassin’s Creed Revelations buckles under the weight of familiarity, irrelevant additions and overlooked flaws.More Articles >>>...
77%
theglobeandmail.com
Updated:
2014-03-21 03:33:00
Assassin’s Creed has helped define the current generation of interactive entertainment. The series’ consistently marvellous recreation of historic cities has set new benchmarks in virtual world design, and its twisty, time-hopping narrative remains one...
0%
stuff.tv
Updated:
2014-03-21 03:33:00
Assassin’s Creed Revelations sees a battle-worn Ezio Auditore follow in the footsteps of legendary assassin Altair, in a journey which leads him to the bustling continental melting pot of Constantinople. The gripping storyline from the previous ins...
Bottom line Finely polished gameplay, new abilities and a captivating storyline make Revelations a must play for die-hard fans and novice assassins alike...
100%
yetanotherreviewsite.co.uk
Updated:
2014-06-05 06:40:01
Another sequel in a hectic period of sequels, Revelations is more of the same, but honed to perfection.I am susceptible to raving fanboyisms from time to time – for example, I have a Jedi logo tattooed on my right shoulder, and also fall foul of vociferou...
90%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Battles of Prince of Persia, DS English Nintendo DS
(show image)
008888162858 Battles of Prince of Persia, DS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Teenage Mutant Ninja Turtles English Nintendo DS
(show image)
008888163411 Teenage Mutant Ninja Turtles 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Broken Sword: Shadow of the Templars, NDS Nintendo DS
(show image)
008888164111 Broken Sword: Shadow of the Templars, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft CSI: Hard Evidence, Wii English
(show image)
008888173465 CSI: Hard Evidence, Wii 0.00
(excl. VAT)
0 (incl. VAT)